Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082150-NJM2072M-TE3
Length: 5 mm
Height: 1.6 mm
Number of Pins: 8
Width: 5 mm
Categories: Linear - Amplifiers - Audio
Operating Supply Current: 550 µA
Alternative Parts (Cross-Reference): TDA1308T/N2,115; TDA1308T/N2,112; NCS2211MNTXG; TPA6111A2DR; NCS2211DR2G; NCP2890DMR2GNJM#2072
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 7 V
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 1082150-NJM2072M-TE3 |
| Product Name | Linear - Linear - Amplifiers - Audio - NJM2072M-TE3 |
| RoHS Compliant | RoHS |