Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM14558R-TE1 1082147-NJM14558R-TE1

Description
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082147-NJM14558R-TE 1 Operating Supply Voltage: 7 V Slew Rate: 2.5 V/µs Gain Bandwidth Product: 5 MHz Number of Channels: 2 Number of Pins: 8 Common Mode Rejection Ratio: 70 dB Input Bias Current: 250 nA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C Nominal Supply Current: 4.5 mA Max Dual Supply Voltage: 7 V Min Dual Supply Voltage: 2 V Voltage Gain: 100 dB Input Offset Voltage (Vos): 3 mV
Request a Quote
Description
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082147-NJM14558R-TE 1 Operating Supply Voltage: 7 V Slew Rate: 2.5 V/µs Gain Bandwidth Product: 5 MHz Number of Channels: 2 Number of Pins: 8 Common Mode Rejection Ratio: 70 dB Input Bias Current: 250 nA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C Nominal Supply Current: 4.5 mA Max Dual Supply Voltage: 7 V Min Dual Supply Voltage: 2 V Voltage Gain: 100 dB Input Offset Voltage (Vos): 3 mV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM14558R-TE1 - 1082147-NJM14558R-TE1 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM14558R-TE1
1082147-NJM14558R-TE1
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM14558R-TE1 1082147-NJM14558R-TE1
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082147-NJM14558R-TE 1 Operating Supply Voltage: 7 V Slew Rate: 2.5 V/µs Gain Bandwidth Product: 5 MHz Number of Channels: 2 Number of Pins: 8 Common Mode Rejection Ratio: 70 dB Input Bias Current: 250 nA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C Nominal Supply Current: 4.5 mA Max Dual Supply Voltage: 7 V Min Dual Supply Voltage: 2 V Voltage Gain: 100 dB Input Offset Voltage (Vos): 3 mV

Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082147-NJM14558R-TE1
Operating Supply Voltage: 7 V
Slew Rate: 2.5 V/µs
Gain Bandwidth Product: 5 MHz
Number of Channels: 2
Number of Pins: 8
Common Mode Rejection Ratio: 70 dB
Input Bias Current: 250 nA
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Nominal Supply Current: 4.5 mA
Max Dual Supply Voltage: 7 V
Min Dual Supply Voltage: 2 V
Voltage Gain: 100 dB
Input Offset Voltage (Vos): 3 mV

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1082147-NJM14558R-TE1
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM14558R-TE1
Supply Voltage (VS) 7 volts
VOS 3 millivolts
IBIAS 0.2500 µA
GBW 5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1115CN8 - 072201-LT1115CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 20 volts
Source Current (IS) 8.5 milliamps
VOS 0.0500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1678CS8#TRPBF - 1058573-LT1678CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 2.5 milliamps
VOS 0.0200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1223CS8#PBF - 020243-LT1223CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 8 to 36 volts
Source Current (IS) 6 milliamps
VOS 1 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1051CN8#PBF - 1060325-LTC1051CN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.75 to 16 volts
Source Current (IS) 1 milliamps
VOS 5.00E-4 millivolts
View Details