Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM12902M(TE2) 1082144-NJM12902M(TE2)

Description
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082144-NJM12902M(TE 2) Number of Circuits: 4 Operating Supply Voltage: 12 V Slew Rate: 0.7 V/µs Gain Bandwidth Product: 1.5 MHz Number of Channels: 4 Number of Pins: 14 Common Mode Rejection Ratio: 85 dB Input Bias Current: 150 nA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Alternative Parts (Cross-Reference): NJM12902M(TE2)NJM129 02M-TE2; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Nominal Supply Current: 2 mA Voltage Gain: 100 dB Input Offset Voltage (Vos): 5 mV
Request a Quote
Description
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082144-NJM12902M(TE 2) Number of Circuits: 4 Operating Supply Voltage: 12 V Slew Rate: 0.7 V/µs Gain Bandwidth Product: 1.5 MHz Number of Channels: 4 Number of Pins: 14 Common Mode Rejection Ratio: 85 dB Input Bias Current: 150 nA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Alternative Parts (Cross-Reference): NJM12902M(TE2)NJM129 02M-TE2; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Nominal Supply Current: 2 mA Voltage Gain: 100 dB Input Offset Voltage (Vos): 5 mV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM12902M(TE2) - 1082144-NJM12902M(TE2) - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM12902M(TE2)
1082144-NJM12902M(TE2)
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM12902M(TE2) 1082144-NJM12902M(TE2)
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082144-NJM12902M(TE 2) Number of Circuits: 4 Operating Supply Voltage: 12 V Slew Rate: 0.7 V/µs Gain Bandwidth Product: 1.5 MHz Number of Channels: 4 Number of Pins: 14 Common Mode Rejection Ratio: 85 dB Input Bias Current: 150 nA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Alternative Parts (Cross-Reference): NJM12902M(TE2)NJM129 02M-TE2; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Nominal Supply Current: 2 mA Voltage Gain: 100 dB Input Offset Voltage (Vos): 5 mV

Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082144-NJM12902M(TE2)
Number of Circuits: 4
Operating Supply Voltage: 12 V
Slew Rate: 0.7 V/µs
Gain Bandwidth Product: 1.5 MHz
Number of Channels: 4
Number of Pins: 14
Common Mode Rejection Ratio: 85 dB
Input Bias Current: 150 nA
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Alternative Parts (Cross-Reference): NJM12902M(TE2)NJM12902M-TE2;
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Nominal Supply Current: 2 mA
Voltage Gain: 100 dB
Input Offset Voltage (Vos): 5 mV

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1082144-NJM12902M(TE2)
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM12902M(TE2)
Standards RoHS
Supply Voltage (VS) 12 volts
VOS 5 millivolts
IBIAS 0.1500 µA
GBW 1.5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1114ACN#PBF - 1057816-LT1114ACN#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 40 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1787HVHS8#TRPBF - 1058725-LT1787HVHS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 60 volts
Source Current (IS) 0.0600 milliamps
VOS 0.0400 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1229CS8#PBF - 020245-LT1229CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 30 volts
Source Current (IS) 6 milliamps
VOS 3 millivolts
View Details
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1030562-LT1920IN8#PBF - Win Source Electronics
Specs
Source Current (IS) 0.9000 milliamps
VOS 0.0300 millivolts
IBIAS 5.00E-4 µA
View Details