Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM062V-TE2 1082142-NJM062V-TE2

Description
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082142-NJM062V-TE2 Number of Circuits: 2 Mounting: SMD (SMT) Slew Rate: 3.5 V/µs Gain Bandwidth Product: 1 MHz Number of Channels: 2 Common Mode Rejection Ratio: 70 dB Input Bias Current: 400 pA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SSOP Alternative Parts (Cross-Reference): OPA2348AIDCNT; OPA2348AIDCNR; OPA2348AIDCNRG4; 74LVTH240MSA; 74LCX240MSANJM062V(T E2); NJM062V-(TE2); Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 18 V Nominal Supply Current: 250 µA Max Dual Supply Voltage: 18 V Min Dual Supply Voltage: 2 V Voltage Gain: 80 dB Input Offset Voltage (Vos): 15 mV
Request a Quote
Description
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082142-NJM062V-TE2 Number of Circuits: 2 Mounting: SMD (SMT) Slew Rate: 3.5 V/µs Gain Bandwidth Product: 1 MHz Number of Channels: 2 Common Mode Rejection Ratio: 70 dB Input Bias Current: 400 pA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SSOP Alternative Parts (Cross-Reference): OPA2348AIDCNT; OPA2348AIDCNR; OPA2348AIDCNRG4; 74LVTH240MSA; 74LCX240MSANJM062V(T E2); NJM062V-(TE2); Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 18 V Nominal Supply Current: 250 µA Max Dual Supply Voltage: 18 V Min Dual Supply Voltage: 2 V Voltage Gain: 80 dB Input Offset Voltage (Vos): 15 mV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM062V-TE2 - 1082142-NJM062V-TE2 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM062V-TE2
1082142-NJM062V-TE2
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM062V-TE2 1082142-NJM062V-TE2
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082142-NJM062V-TE2 Number of Circuits: 2 Mounting: SMD (SMT) Slew Rate: 3.5 V/µs Gain Bandwidth Product: 1 MHz Number of Channels: 2 Common Mode Rejection Ratio: 70 dB Input Bias Current: 400 pA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SSOP Alternative Parts (Cross-Reference): OPA2348AIDCNT; OPA2348AIDCNR; OPA2348AIDCNRG4; 74LVTH240MSA; 74LCX240MSANJM062V(T E2); NJM062V-(TE2); Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 18 V Nominal Supply Current: 250 µA Max Dual Supply Voltage: 18 V Min Dual Supply Voltage: 2 V Voltage Gain: 80 dB Input Offset Voltage (Vos): 15 mV

Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082142-NJM062V-TE2
Number of Circuits: 2
Mounting: SMD (SMT)
Slew Rate: 3.5 V/µs
Gain Bandwidth Product: 1 MHz
Number of Channels: 2
Common Mode Rejection Ratio: 70 dB
Input Bias Current: 400 pA
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: SSOP
Alternative Parts (Cross-Reference): OPA2348AIDCNT; OPA2348AIDCNR; OPA2348AIDCNRG4; 74LVTH240MSA; 74LCX240MSANJM062V(TE2); NJM062V-(TE2);
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 18 V
Nominal Supply Current: 250 µA
Max Dual Supply Voltage: 18 V
Min Dual Supply Voltage: 2 V
Voltage Gain: 80 dB
Input Offset Voltage (Vos): 15 mV

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1082142-NJM062V-TE2
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM062V-TE2
Standards RoHS
VOS 15 millivolts
IBIAS 4.00E-4 µA
GBW 1 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6012CGN#PBF - 072411-LT6012CGN#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.2600 milliamps
VOS 0.0400 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1996IMS#PBF - 1059024-LT1996IMS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.1300 milliamps
VOS 0.0250 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1920IS8#TRPBF - 1058879-LT1920IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.6 to 36 volts
Source Current (IS) 0.9000 milliamps
VOS 0.0300 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1222IS8#TRPBF - 1058044-LT1222IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 15 volts
Source Current (IS) 8 milliamps
VOS 0.1000 millivolts
View Details