Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM022L 1082141-NJM022L

Description
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082141-NJM022L Mounting: SMD (SMT) Operating Supply Voltage: 18 V Slew Rate: 0.5 V/µs Number of Channels: 2 Output Current: 6 mA Common Mode Rejection Ratio: 60 dB Input Bias Current: 250 nA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SIP Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Nominal Supply Current: 250 µA Max Dual Supply Voltage: 18 V Min Dual Supply Voltage: 2 V Voltage Gain: 88 dB Input Offset Voltage (Vos): 5 mV
Request a Quote
Description
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082141-NJM022L Mounting: SMD (SMT) Operating Supply Voltage: 18 V Slew Rate: 0.5 V/µs Number of Channels: 2 Output Current: 6 mA Common Mode Rejection Ratio: 60 dB Input Bias Current: 250 nA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SIP Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Nominal Supply Current: 250 µA Max Dual Supply Voltage: 18 V Min Dual Supply Voltage: 2 V Voltage Gain: 88 dB Input Offset Voltage (Vos): 5 mV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM022L - 1082141-NJM022L - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM022L
1082141-NJM022L
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM022L 1082141-NJM022L
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082141-NJM022L Mounting: SMD (SMT) Operating Supply Voltage: 18 V Slew Rate: 0.5 V/µs Number of Channels: 2 Output Current: 6 mA Common Mode Rejection Ratio: 60 dB Input Bias Current: 250 nA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SIP Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Nominal Supply Current: 250 µA Max Dual Supply Voltage: 18 V Min Dual Supply Voltage: 2 V Voltage Gain: 88 dB Input Offset Voltage (Vos): 5 mV

Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082141-NJM022L
Mounting: SMD (SMT)
Operating Supply Voltage: 18 V
Slew Rate: 0.5 V/µs
Number of Channels: 2
Output Current: 6 mA
Common Mode Rejection Ratio: 60 dB
Input Bias Current: 250 nA
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: SIP
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Nominal Supply Current: 250 µA
Max Dual Supply Voltage: 18 V
Min Dual Supply Voltage: 2 V
Voltage Gain: 88 dB
Input Offset Voltage (Vos): 5 mV

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1082141-NJM022L
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM022L
Standards RoHS
Supply Voltage (VS) 18 volts
VOS 5 millivolts
IBIAS 0.2500 µA
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1113ACN8#PBF - 1057814-LT1113ACN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.5 to 20 volts
Source Current (IS) 5.3 milliamps
VOS 0.4000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6200CS6#TRPBF - 1060037-LT6200CS6#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 20 milliamps
VOS 2.5 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2050IS8#PBF - 1061251-LTC2050IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 6 volts
Source Current (IS) 0.8000 milliamps
VOS 5.00E-4 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJU7001V-TE2 - 1014837-NJU7001V-TE2 - Win Source Electronics
Specs
Standards RoHS
Supply Voltage (VS) 15 volts
VOS 10 millivolts
View Details