Win Source Electronics Power Supplies - External/Internal (Off-Board) - AC DC Converters 1082024-NET-35A

Description
Win Source Part Number: 1082024-NET-35A Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: NET-35 (35W) Type: Enclosed Features: Adjustable Output, Universal Input Package: Box Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 30W Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC Voltage - Isolation: 3 kV Number of Outputs: 3 Voltage - Output 1: 5V Voltage - Output 2: 12V Voltage - Output 3: -5V Efficiency: 78% Minimum Load Required: Yes Mounting Type: Chassis Mount Temperature Range - Operating: -20°C ~ 60°C (With Derating) Dimension: 3.90" L x 3.82" W x 1.42" H (99.0mm x 97.0mm x 36.0mm) Alternative Parts (Cross-Reference): RPT-60B; RT-50C; NET-35BNET35A; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Current - Output 1: 3 A Current - Output 2: 1 A Current - Output 3: 500 mA Mfr: MEAN WELL USA Inc. Product Status: Obsolete Approval Agency: CB, cURus
Request a Quote Datasheet
Description
Win Source Part Number: 1082024-NET-35A Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: NET-35 (35W) Type: Enclosed Features: Adjustable Output, Universal Input Package: Box Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 30W Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC Voltage - Isolation: 3 kV Number of Outputs: 3 Voltage - Output 1: 5V Voltage - Output 2: 12V Voltage - Output 3: -5V Efficiency: 78% Minimum Load Required: Yes Mounting Type: Chassis Mount Temperature Range - Operating: -20°C ~ 60°C (With Derating) Dimension: 3.90" L x 3.82" W x 1.42" H (99.0mm x 97.0mm x 36.0mm) Alternative Parts (Cross-Reference): RPT-60B; RT-50C; NET-35BNET35A; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Current - Output 1: 3 A Current - Output 2: 1 A Current - Output 3: 500 mA Mfr: MEAN WELL USA Inc. Product Status: Obsolete Approval Agency: CB, cURus
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1082024-NET-35A - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1082024-NET-35A
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1082024-NET-35A
Win Source Part Number: 1082024-NET-35A Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: NET-35 (35W) Type: Enclosed Features: Adjustable Output, Universal Input Package: Box Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 30W Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC Voltage - Isolation: 3 kV Number of Outputs: 3 Voltage - Output 1: 5V Voltage - Output 2: 12V Voltage - Output 3: -5V Efficiency: 78% Minimum Load Required: Yes Mounting Type: Chassis Mount Temperature Range - Operating: -20°C ~ 60°C (With Derating) Dimension: 3.90" L x 3.82" W x 1.42" H (99.0mm x 97.0mm x 36.0mm) Alternative Parts (Cross-Reference): RPT-60B; RT-50C; NET-35BNET35A; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Current - Output 1: 3 A Current - Output 2: 1 A Current - Output 3: 500 mA Mfr: MEAN WELL USA Inc. Product Status: Obsolete Approval Agency: CB, cURus

Win Source Part Number: 1082024-NET-35A
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: NET-35 (35W)
Type: Enclosed
Features: Adjustable Output, Universal Input
Package: Box
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 30W
Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC
Voltage - Isolation: 3 kV
Number of Outputs: 3
Voltage - Output 1: 5V
Voltage - Output 2: 12V
Voltage - Output 3: -5V
Efficiency: 78%
Minimum Load Required: Yes
Mounting Type: Chassis Mount
Temperature Range - Operating: -20°C ~ 60°C (With Derating)
Dimension: 3.90" L x 3.82" W x 1.42" H (99.0mm x 97.0mm x 36.0mm)
Alternative Parts (Cross-Reference): RPT-60B; RT-50C; NET-35BNET35A;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9510
Current - Output 1: 3 A
Current - Output 2: 1 A
Current - Output 3: 500 mA
Mfr: MEAN WELL USA Inc.
Product Status: Obsolete
Approval Agency: CB, cURus

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1082024-NET-35A
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Box
Unlock Full Specs
to access all available technical data