Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1619EMS8#PBF 108064-LT1619EMS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 108064-LT1619EMS8#PB F Packaging: Tube/Rail Output Type: Transistor Driver Topology: Boost, Cuk, Flyback, SEPIC Frequency - Switching: 300kHz Control Features: Enable Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 92% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Purpose: Step-Up, Step-Up/Step-Down Supply Voltage - Operating: 1.9 V to 18 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 108064-LT1619EMS8#PB F Packaging: Tube/Rail Output Type: Transistor Driver Topology: Boost, Cuk, Flyback, SEPIC Frequency - Switching: 300kHz Control Features: Enable Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 92% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Purpose: Step-Up, Step-Up/Step-Down Supply Voltage - Operating: 1.9 V to 18 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1619EMS8#PBF - 108064-LT1619EMS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1619EMS8#PBF
108064-LT1619EMS8#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1619EMS8#PBF 108064-LT1619EMS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 108064-LT1619EMS8#PB F Packaging: Tube/Rail Output Type: Transistor Driver Topology: Boost, Cuk, Flyback, SEPIC Frequency - Switching: 300kHz Control Features: Enable Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 92% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Purpose: Step-Up, Step-Up/Step-Down Supply Voltage - Operating: 1.9 V to 18 V

Manufacturer: Linear Technology
Win Source Part Number: 108064-LT1619EMS8#PBF
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Boost, Cuk, Flyback, SEPIC
Frequency - Switching: 300kHz
Control Features: Enable
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 92%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP
Purpose: Step-Up, Step-Up/Step-Down
Supply Voltage - Operating: 1.9 V to 18 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 108064-LT1619EMS8#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1619EMS8#PBF
Configuration / Function Boost, Cuk, Flyback, SEPIC
Output Voltage Type Transistor Driver
Package Type Other; 8-MSOP
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1270CT#PBF - 041237-LT1270CT#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Flyback
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3811EG#PBF - 072597-LTC3811EG#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 36-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1772CS6#TRMPBF - 090082-LTC1772CS6 - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Flyback
Output Voltage Type Transistor Driver
Package Type SOT23; Other; TSOT-23-6
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1506CR-SYNC#PBF - 1058391-LT1506CR-SYNC#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; D2PAK-7
View Details