Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6102HVHMS8#PBF 107999-LTC6102HVHMS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 107999-LTC6102HVHMS8 #PBF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: Current Sense Current - Input Bias: 60pA Voltage - Input Offset: 3μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP Supply Voltage - Operating: 5 V to 100 V Operating Supply Current: 420μA Channel Output Current: 1mA Gain Bandwidth Product (GBP): 200kHz
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 107999-LTC6102HVHMS8 #PBF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: Current Sense Current - Input Bias: 60pA Voltage - Input Offset: 3μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP Supply Voltage - Operating: 5 V to 100 V Operating Supply Current: 420μA Channel Output Current: 1mA Gain Bandwidth Product (GBP): 200kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6102HVHMS8#PBF - 107999-LTC6102HVHMS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6102HVHMS8#PBF
107999-LTC6102HVHMS8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6102HVHMS8#PBF 107999-LTC6102HVHMS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 107999-LTC6102HVHMS8 #PBF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: Current Sense Current - Input Bias: 60pA Voltage - Input Offset: 3μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP Supply Voltage - Operating: 5 V to 100 V Operating Supply Current: 420μA Channel Output Current: 1mA Gain Bandwidth Product (GBP): 200kHz

Manufacturer: Linear Technology
Win Source Part Number: 107999-LTC6102HVHMS8#PBF
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Current Sense
Current - Input Bias: 60pA
Voltage - Input Offset: 3μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 5 V to 100 V
Operating Supply Current: 420μA
Channel Output Current: 1mA
Gain Bandwidth Product (GBP): 200kHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 107999-LTC6102HVHMS8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6102HVHMS8#PBF
Supply Voltage (VS) 5 to 100 volts
Source Current (IS) 0.4200 milliamps
VOS 0.0030 millivolts
IBIAS 6.00E-5 µA
GBW 0.2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1784CS6#TRMPBF - 1058703-LT1784CS6#TRMPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 18 volts
Source Current (IS) 0.7500 milliamps
VOS 1.6 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1124IS8#TRPBF - 1057875-LT1124IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
Source Current (IS) 2.3 milliamps
VOS 0.0250 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1782IS6#TRPBF - 1058696-LT1782IS6#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 18 volts
Source Current (IS) 0.0450 milliamps
VOS 0.5000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1491AHS#PBF - 1058359-LT1491AHS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 44 volts
Source Current (IS) 0.0500 milliamps
VOS 0.2500 millivolts
View Details