Manufacturer: Isocom Components 2004 LTD
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1079785-MOC3042X
Mounting: SMD (SMT)
Number of Channels: 1
Number of Pins: 6
Isolation Voltage: 5.3 kV
Output Voltage: 400 V
Input Current: 20 mA
Categories: OEM Parts(M-N)
Case / Package: DIP
Alternative Parts (Cross-Reference): 4N33; MOC8102X; MOC3063X; MOC3023X; H11D1; H11AA2;
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
Schedule B: 8541408000
REACH SVHC: No SVHC
Max Input Current: 50 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1079785-MOC3042X |
| Product Name | OEM Parts - OEM Parts (M - N) - MOC3042X |