Win Source Electronics Power Supplies - External/Internal (Off-Board) - AC DC Converters 1079125-MPS-30-15

Description
Win Source Part Number: 1079125-MPS-30-15 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: MPS-30 (30W) Type: Open Frame Features: Universal Input Package: Box Applications: Medical Standard Package: 1 Power (Watts): 30W Voltage - Input: 88 ~ 264 VAC, 120 ~ 370 VDC Voltage - Isolation: 4 kV Number of Outputs: 1 Voltage - Output 1: 15V Efficiency: 76% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 60°C (With Derating) Dimension: 4.00" L x 2.59" W x 0.93" H (101.6mm x 65.8mm x 23.5mm) Alternative Parts (Cross-Reference): VS30C-15; NFM-20-15; PS-35-15; DR-30-15; ULS-15/2-D48N-C; CCG302415S; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Current - Output 1: 2 A Mfr: MEAN WELL USA Inc. Product Status: Obsolete Approval Agency: CB, CE, cURus, TUV
Request a Quote Datasheet
Description
Win Source Part Number: 1079125-MPS-30-15 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: MPS-30 (30W) Type: Open Frame Features: Universal Input Package: Box Applications: Medical Standard Package: 1 Power (Watts): 30W Voltage - Input: 88 ~ 264 VAC, 120 ~ 370 VDC Voltage - Isolation: 4 kV Number of Outputs: 1 Voltage - Output 1: 15V Efficiency: 76% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 60°C (With Derating) Dimension: 4.00" L x 2.59" W x 0.93" H (101.6mm x 65.8mm x 23.5mm) Alternative Parts (Cross-Reference): VS30C-15; NFM-20-15; PS-35-15; DR-30-15; ULS-15/2-D48N-C; CCG302415S; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Current - Output 1: 2 A Mfr: MEAN WELL USA Inc. Product Status: Obsolete Approval Agency: CB, CE, cURus, TUV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1079125-MPS-30-15 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1079125-MPS-30-15
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1079125-MPS-30-15
Win Source Part Number: 1079125-MPS-30-15 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: MPS-30 (30W) Type: Open Frame Features: Universal Input Package: Box Applications: Medical Standard Package: 1 Power (Watts): 30W Voltage - Input: 88 ~ 264 VAC, 120 ~ 370 VDC Voltage - Isolation: 4 kV Number of Outputs: 1 Voltage - Output 1: 15V Efficiency: 76% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 60°C (With Derating) Dimension: 4.00" L x 2.59" W x 0.93" H (101.6mm x 65.8mm x 23.5mm) Alternative Parts (Cross-Reference): VS30C-15; NFM-20-15; PS-35-15; DR-30-15; ULS-15/2-D48N-C; CCG302415S; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Current - Output 1: 2 A Mfr: MEAN WELL USA Inc. Product Status: Obsolete Approval Agency: CB, CE, cURus, TUV

Win Source Part Number: 1079125-MPS-30-15
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: MPS-30 (30W)
Type: Open Frame
Features: Universal Input
Package: Box
Applications: Medical
Standard Package: 1
Power (Watts): 30W
Voltage - Input: 88 ~ 264 VAC, 120 ~ 370 VDC
Voltage - Isolation: 4 kV
Number of Outputs: 1
Voltage - Output 1: 15V
Efficiency: 76%
Minimum Load Required: No
Mounting Type: Chassis Mount
Temperature Range - Operating: -10°C ~ 60°C (With Derating)
Dimension: 4.00" L x 2.59" W x 0.93" H (101.6mm x 65.8mm x 23.5mm)
Alternative Parts (Cross-Reference): VS30C-15; NFM-20-15; PS-35-15; DR-30-15; ULS-15/2-D48N-C; CCG302415S;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9510
Current - Output 1: 2 A
Mfr: MEAN WELL USA Inc.
Product Status: Obsolete
Approval Agency: CB, CE, cURus, TUV

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1079125-MPS-30-15
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Box
Unlock Full Specs
to access all available technical data