Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1941EFE#TRPBF 107615-LT1941EFE#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 107615-LT1941EFE#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, Boost, SEPIC Frequency - Switching: 1.1MHz Number of Outputs: 3 Synchronous Rectifier: No Output Current: 1.5A (Switch), 2A (Switch), 3A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-TSSOP-EP Purpose: Step-Up, Step-Down, Step-Up/Step-Down Maximum Input Voltage: 25V Nominal Output Voltage (Min/Fixed): 0.628V Maximum Output Voltage: 25V, 40V (Switch) Minimum Input Voltage: 3.5V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 107615-LT1941EFE#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, Boost, SEPIC Frequency - Switching: 1.1MHz Number of Outputs: 3 Synchronous Rectifier: No Output Current: 1.5A (Switch), 2A (Switch), 3A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-TSSOP-EP Purpose: Step-Up, Step-Down, Step-Up/Step-Down Maximum Input Voltage: 25V Nominal Output Voltage (Min/Fixed): 0.628V Maximum Output Voltage: 25V, 40V (Switch) Minimum Input Voltage: 3.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1941EFE#TRPBF - 107615-LT1941EFE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1941EFE#TRPBF
107615-LT1941EFE#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1941EFE#TRPBF 107615-LT1941EFE#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 107615-LT1941EFE#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, Boost, SEPIC Frequency - Switching: 1.1MHz Number of Outputs: 3 Synchronous Rectifier: No Output Current: 1.5A (Switch), 2A (Switch), 3A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-TSSOP-EP Purpose: Step-Up, Step-Down, Step-Up/Step-Down Maximum Input Voltage: 25V Nominal Output Voltage (Min/Fixed): 0.628V Maximum Output Voltage: 25V, 40V (Switch) Minimum Input Voltage: 3.5V

Manufacturer: Linear Technology
Win Source Part Number: 107615-LT1941EFE#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck, Boost, SEPIC
Frequency - Switching: 1.1MHz
Number of Outputs: 3
Synchronous Rectifier: No
Output Current: 1.5A (Switch), 2A (Switch), 3A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 28-TSSOP-EP
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Maximum Input Voltage: 25V
Nominal Output Voltage (Min/Fixed): 0.628V
Maximum Output Voltage: 25V, 40V (Switch)
Minimum Input Voltage: 3.5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 107615-LT1941EFE#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1941EFE#TRPBF
Configuration / Function Buck, Boost, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 28-TSSOP-EP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3612EUDC#PBF - 020593-LTC3612EUDC#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 20-QFN (3x4)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3732CG - 020605-LTC3732CG - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 36-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1270ACT#PBF - 1058104-LT1270ACT#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Flyback
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3418EUHF#PBF - 020576-LTC3418EUHF#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 38-QFN (5x7)
View Details