Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1776IS8#PBF 107603-LT1776IS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 107603-LT1776IS8#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 200kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 550mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC Purpose: Step-Down Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 34V Minimum Input Voltage: 7.4V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 107603-LT1776IS8#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 200kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 550mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC Purpose: Step-Down Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 34V Minimum Input Voltage: 7.4V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1776IS8#PBF - 107603-LT1776IS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1776IS8#PBF
107603-LT1776IS8#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1776IS8#PBF 107603-LT1776IS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 107603-LT1776IS8#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 200kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 550mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC Purpose: Step-Down Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 34V Minimum Input Voltage: 7.4V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 107603-LT1776IS8#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 200kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 550mA (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Purpose: Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 34V
Minimum Input Voltage: 7.4V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 107603-LT1776IS8#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1776IS8#PBF
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3724EFE#PBF - 072394-LT3724EFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, SEPIC
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3787EUFD - 086695-LTC3787EUFD - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Transistor Driver
Package Type Other; 28-QFN (4x5)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1044CS8#PBF - 020445-LTC1044CS8#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3494AEDDB#TRMPBF - 020403-LT3494AEDDB#TRMPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x2)
View Details