Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1795CSW#TRPBF 107340-LT1795CSW#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 107340-LT1795CSW#TRP BF Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) -3db Bandwidth: 65MHz Amplifier Type: Current Feedback Slew Rate: 900 V/μs Current - Input Bias: 10μA Voltage - Input Offset: 3mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SO Supply Voltage - Operating: ±5 V to 15 V Operating Supply Current: 29mA Channel Output Current: 1A
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 107340-LT1795CSW#TRP BF Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) -3db Bandwidth: 65MHz Amplifier Type: Current Feedback Slew Rate: 900 V/μs Current - Input Bias: 10μA Voltage - Input Offset: 3mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SO Supply Voltage - Operating: ±5 V to 15 V Operating Supply Current: 29mA Channel Output Current: 1A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1795CSW#TRPBF - 107340-LT1795CSW#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1795CSW#TRPBF
107340-LT1795CSW#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1795CSW#TRPBF 107340-LT1795CSW#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 107340-LT1795CSW#TRP BF Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) -3db Bandwidth: 65MHz Amplifier Type: Current Feedback Slew Rate: 900 V/μs Current - Input Bias: 10μA Voltage - Input Offset: 3mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SO Supply Voltage - Operating: ±5 V to 15 V Operating Supply Current: 29mA Channel Output Current: 1A

Manufacturer: Linear Technology
Win Source Part Number: 107340-LT1795CSW#TRPBF
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 65MHz
Amplifier Type: Current Feedback
Slew Rate: 900 V/μs
Current - Input Bias: 10μA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SO
Supply Voltage - Operating: ±5 V to 15 V
Operating Supply Current: 29mA
Channel Output Current: 1A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 107340-LT1795CSW#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1795CSW#TRPBF
Supply Voltage (VS) 5 to 15 volts
Source Current (IS) 29 milliamps
VOS 3 millivolts
IBIAS 10 µA
Slew Rate 900 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1807IMS8#PBF - 020340-LT1807IMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 11 milliamps
VOS 0.1000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1037IS8#TRPBF - 1057687-LT1037IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
VOS 0.0200 millivolts
IBIAS 0.0150 µA
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1620CS8#TRPBF - 1058498-LT1620CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Source Current (IS) 2.3 milliamps
VOS 6 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2050HVIS8#TRPBF - 1061249-LTC2050HVIS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 11 volts
Source Current (IS) 1 milliamps
VOS 5.00E-4 millivolts
View Details