Win Source Part Number: 1073237-LPP-100-27
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: LPP-100 (100W)
Type: Open Frame
Features: Adjustable Output, PFC, Universal Input
Package: Box
Applications: ITE (Commercial)
Standard Package: 24
Power (Watts): 103W
Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC
Voltage - Isolation: 3 kV
Number of Outputs: 1
Voltage - Output 1: 27V
Efficiency: 83%
Minimum Load Required: No
Mounting Type: Chassis Mount
Temperature Range - Operating: -10°C ~ 60°C (With Derating)
Dimension: 8.74" L x 2.44" W x 1.32" H (222.0mm x 62.0mm x 33.6mm)
Alternative Parts (Cross-Reference): LPP-100-48; LPS-100-7.5; HRP-100-5LPP100-27;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9520
Current - Output 1: 3.8 A
Mfr: MEAN WELL USA Inc.
Other Names: 1866-3257,LPP-100-27
Base Product Number: LPP-100
Approval Agency: CB, CE, cURus, TUV
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1073237-LPP-100-27 |
| Product Name | Power Supplies - External/Internal (Off-Board) - AC DC Converters |
| Package Type | Other; Box |