Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1072777-LTM4644IY-1#
Mounting: SMD (SMT)
Number of Pins: 77
Output Current: 4 A
Output Voltage: 5.5 V
Categories: Board Mount Modules
Case / Package: BGA
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Schedule B: 8542390000, 8542390000
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1072777-LTM4644IY-1#PBF |
| Product Name | Board Mount Modules - LTM4644IY-1#PBF |
| Package Type | Other; BGA |