Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6800HMS8 1072627-LTC6800HMS8

Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1072627-LTC6800HMS8 Number of Circuits: 1 Mounting: SMD (SMT) Number of Elements: 1 Slew Rate: 0.2 V/µs Gain Bandwidth Product: 200 kHz Number of Channels: 1 Number of Pins: 8 Common Mode Rejection Ratio: 85 dB Input Bias Current: 4 nA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: MSOP Operating Supply Current: 1.3 mA Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V Power Supply Rejection Ratio (PSRR): 110 dB Input Offset Voltage (Vos): 100 µV Nominal Gain Bandwidth Product: 200 kHz
Request a Quote
Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1072627-LTC6800HMS8 Number of Circuits: 1 Mounting: SMD (SMT) Number of Elements: 1 Slew Rate: 0.2 V/µs Gain Bandwidth Product: 200 kHz Number of Channels: 1 Number of Pins: 8 Common Mode Rejection Ratio: 85 dB Input Bias Current: 4 nA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: MSOP Operating Supply Current: 1.3 mA Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V Power Supply Rejection Ratio (PSRR): 110 dB Input Offset Voltage (Vos): 100 µV Nominal Gain Bandwidth Product: 200 kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6800HMS8 - 1072627-LTC6800HMS8 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6800HMS8
1072627-LTC6800HMS8
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6800HMS8 1072627-LTC6800HMS8
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1072627-LTC6800HMS8 Number of Circuits: 1 Mounting: SMD (SMT) Number of Elements: 1 Slew Rate: 0.2 V/µs Gain Bandwidth Product: 200 kHz Number of Channels: 1 Number of Pins: 8 Common Mode Rejection Ratio: 85 dB Input Bias Current: 4 nA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: MSOP Operating Supply Current: 1.3 mA Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V Power Supply Rejection Ratio (PSRR): 110 dB Input Offset Voltage (Vos): 100 µV Nominal Gain Bandwidth Product: 200 kHz

Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1072627-LTC6800HMS8
Number of Circuits: 1
Mounting: SMD (SMT)
Number of Elements: 1
Slew Rate: 0.2 V/µs
Gain Bandwidth Product: 200 kHz
Number of Channels: 1
Number of Pins: 8
Common Mode Rejection Ratio: 85 dB
Input Bias Current: 4 nA
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: MSOP
Operating Supply Current: 1.3 mA
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.7 V
Power Supply Rejection Ratio (PSRR): 110 dB
Input Offset Voltage (Vos): 100 µV
Nominal Gain Bandwidth Product: 200 kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1072627-LTC6800HMS8
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6800HMS8
Standards RoHS
Source Current (IS) 1.3 milliamps
VOS 0.1000 millivolts
IBIAS 0.0040 µA
GBW 0.2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6105HMS8#PBF - 1060016-LT6105HMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.85 to 36 volts
Source Current (IS) 0.3000 milliamps
VOS 0.1000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6600CS8-10#PBF - 020439-LT6600CS8-10#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 11 volts
Source Current (IS) 36 milliamps
VOS 8 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1057CN8 - 072174-LT1057CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 10 to 18 volts
Source Current (IS) 1.7 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1807CMS8#PBF - 1058809-LT1807CMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 11 milliamps
VOS 0.1000 millivolts
View Details