Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1072580-LTC485MJ8/88
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Number of Pins: 8
Number of Receivers: 1
Categories: OEM Parts(J-L)
Case / Package: DIP
Alternative Parts (Cross-Reference): LTC485MJ8/883LTC485M
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1072580-LTC485MJ8/883 |
| Product Name | OEM Parts - OEM Parts (J - L) - LTC485MJ8/883 |