Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1072443-LTC3870EUF-1
Mounting: SMD (SMT)
Output Type: PWM
Number of Pins: 24
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: No
Clock Sync: Yes
Categories: PMIC - Voltage Regulators - Linear+Switching
Case / Package: QFN
Alternative Parts (Cross-Reference): TPS65130RGETG4; TPS65270RGET; TPS65270RGER; NCP5220MNR2G; NCP5220AMNR2G; MAX15021ATI+;
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Switching Frequency: 500 kHz
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8542390000, 8542390000
REACH SVHC: No SVHC
Max Supply Voltage: 60 V
Min Supply Voltage: 4.5 V
Number of Output Phases: 2
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1072443-LTC3870EUF-1#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3870EUF-1#PBF |
| Output Polarity | Positive |