Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1072353-LTC3614HUDD#
Packaging: Cut Tape
Mounting: SMD (SMT)
Output Type: Adjustable
Height: 800 µm
Number of Pins: 24
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 4 A
Output Voltage: 5.5 V
Categories: PMIC - Voltage Regulators - Linear+Switching
Case / Package: QFN
Max Input Voltage: 5.5 V
Alternative Parts (Cross-Reference): TPS62827DMQR; MAX15112EWG+T; LM21212MHE-1/NOPB; LM21215MHE/NOPB; NCP6335DFCT1G; LM21212MHE-2/NOPB; NCP6343BFCCT1G;
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Switching Frequency: 4 MHz
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
REACH SVHC: No SVHC
Min Input Voltage: 2.25 V
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.25 V
Max Output Voltage: 5.5 V
Max Junction Temperature (Tj): 150 °C
Max Duty Cycle: 100 %
Min Output Voltage: 600 mV
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1072353-LTC3614HUDD#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3614HUDD#PBF |
| Output Polarity | Positive |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | Other; QFN |
| Special Features | Multiple Outputs |