Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1072291-LTC3119EUFD#
Mounting: SMD (SMT)
Number of Pins: 28
Output Current: 5 A
Output Voltage: 18 V
Categories: PMIC - Voltage Regulators - Linear+Switching
Case / Package: QFN
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Schedule B: 8542390000, 8542390000
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1072291-LTC3119EUFD#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3119EUFD#PBF |
| Package Type | Other; QFN |