Win Source Electronics Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC2145CUP-12#PBF 1072088-LTC2145CUP-12#PBF

Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1072088-LTC2145CUP-1 2#PBF Mounting: SMD (SMT) Interface: Parallel, SPI Height: 800 µm Number of Bits: 12 Number of Channels: 2 Number of Pins: 64 Resolution: 1.5 B Number of Converters: 2 Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: QFN Sampling Rate: 125 Msps Alternative Parts (Cross-Reference): LTC2144CUP-12#PBF; ADC3424IRTQ25; LTC2283IUP#PBF; LTC2281IUP#PBF; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C REACH SVHC: No SVHC Max Power Dissipation: 339 mW Max Supply Voltage: 1.9 V Min Supply Voltage: 1.7 V Max Junction Temperature (Tj): 150 °C Supply Type: Analog, Digital
Request a Quote
Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1072088-LTC2145CUP-1 2#PBF Mounting: SMD (SMT) Interface: Parallel, SPI Height: 800 µm Number of Bits: 12 Number of Channels: 2 Number of Pins: 64 Resolution: 1.5 B Number of Converters: 2 Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: QFN Sampling Rate: 125 Msps Alternative Parts (Cross-Reference): LTC2144CUP-12#PBF; ADC3424IRTQ25; LTC2283IUP#PBF; LTC2281IUP#PBF; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C REACH SVHC: No SVHC Max Power Dissipation: 339 mW Max Supply Voltage: 1.9 V Min Supply Voltage: 1.7 V Max Junction Temperature (Tj): 150 °C Supply Type: Analog, Digital
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC2145CUP-12#PBF - 1072088-LTC2145CUP-12#PBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC2145CUP-12#PBF
1072088-LTC2145CUP-12#PBF
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC2145CUP-12#PBF 1072088-LTC2145CUP-12#PBF
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1072088-LTC2145CUP-1 2#PBF Mounting: SMD (SMT) Interface: Parallel, SPI Height: 800 µm Number of Bits: 12 Number of Channels: 2 Number of Pins: 64 Resolution: 1.5 B Number of Converters: 2 Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: QFN Sampling Rate: 125 Msps Alternative Parts (Cross-Reference): LTC2144CUP-12#PBF; ADC3424IRTQ25; LTC2283IUP#PBF; LTC2281IUP#PBF; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C REACH SVHC: No SVHC Max Power Dissipation: 339 mW Max Supply Voltage: 1.9 V Min Supply Voltage: 1.7 V Max Junction Temperature (Tj): 150 °C Supply Type: Analog, Digital

Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1072088-LTC2145CUP-12#PBF
Mounting: SMD (SMT)
Interface: Parallel, SPI
Height: 800 µm
Number of Bits: 12
Number of Channels: 2
Number of Pins: 64
Resolution: 1.5 B
Number of Converters: 2
Categories: Data Acquisition - ADCs/DACs - Special Purpose
Case / Package: QFN
Sampling Rate: 125 Msps
Alternative Parts (Cross-Reference): LTC2144CUP-12#PBF; ADC3424IRTQ25; LTC2283IUP#PBF; LTC2281IUP#PBF;
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
REACH SVHC: No SVHC
Max Power Dissipation: 339 mW
Max Supply Voltage: 1.9 V
Min Supply Voltage: 1.7 V
Max Junction Temperature (Tj): 150 °C
Supply Type: Analog, Digital

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1072088-LTC2145CUP-12#PBF
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC2145CUP-12#PBF
Interface Type Parallel; SPI; Parallel, SPI
Package Type QFN
Pins 64
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2420IS8#PBF - 072535-LTC2420IS8#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tube; Tube/Rail
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2309CUF#PBF - 134166-LTC2309CUF#PBF - Win Source Electronics
Specs
Interface Type I2C; I2C
Package Type 24-QFN (4x4)
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tape Reel; Reel - TR
View Details