Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC1436IGN-PLL 1071976-LTC1436IGN-PLL

Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1071976-LTC1436IGN-P LL Packaging: Bulk Mounting: SMD (SMT) Duty Cycle: 99 % Number of Outputs: 1 Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: SSOP Max Frequency: 138 kHz Alternative Parts (Cross-Reference): LTC1436IGN-PLLLTC143 6IGNPLL; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead RoHS: Non-Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1071976-LTC1436IGN-P LL Packaging: Bulk Mounting: SMD (SMT) Duty Cycle: 99 % Number of Outputs: 1 Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: SSOP Max Frequency: 138 kHz Alternative Parts (Cross-Reference): LTC1436IGN-PLLLTC143 6IGNPLL; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead RoHS: Non-Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC1436IGN-PLL - 1071976-LTC1436IGN-PLL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC1436IGN-PLL
1071976-LTC1436IGN-PLL
PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC1436IGN-PLL 1071976-LTC1436IGN-PLL
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1071976-LTC1436IGN-P LL Packaging: Bulk Mounting: SMD (SMT) Duty Cycle: 99 % Number of Outputs: 1 Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: SSOP Max Frequency: 138 kHz Alternative Parts (Cross-Reference): LTC1436IGN-PLLLTC143 6IGNPLL; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead RoHS: Non-Compliant Min Operating Temperature: -40 °C

Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1071976-LTC1436IGN-PLL
Packaging: Bulk
Mounting: SMD (SMT)
Duty Cycle: 99 %
Number of Outputs: 1
Categories: PMIC - Voltage Regulators - Linear+Switching
Case / Package: SSOP
Max Frequency: 138 kHz
Alternative Parts (Cross-Reference): LTC1436IGN-PLLLTC1436IGNPLL;
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
RoHS: Non-Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1071976-LTC1436IGN-PLL
Product Name PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC1436IGN-PLL
Package Type SSOP; Other; SSOP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1963EST-1.5#PBF - 020369-LT1963EST-1.5#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1585CT-3.3#PBF - 020278-LT1585CT-3.3#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1763IS8-3.3#PBF - 020324-LT1763IS8-3.3#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1086CM-3.3#TRPBF - 020206-LT1086CM-3.3#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details