Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1071974-LTC1436CGN
Packaging: Bulk
Mounting: SMD (SMT)
Duty Cycle: 99 %
Number of Outputs: 1
Categories: PMIC - Voltage Regulators - Linear+Switching
Case / Package: SSOP
Max Frequency: 138 kHz
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Contains Lead
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1071974-LTC1436CGN |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC1436CGN |
| Package Type | SSOP; Other; SSOP |