Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1071847-LT8616IFE#PB
Mounting: SMD (SMT)
Output Type: Adjustable
Number of Pins: 28
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 2.5 A
Voltage - Output 1: 3.3 V
Voltage - Output 2: 5 V
Categories: PMIC - Voltage Regulators - Linear+Switching
Case / Package: TSSOP
Max Input Voltage: 42 V
Alternative Parts (Cross-Reference): LM63625DQPWPRQ1; LM26420XMH/NOPB; LM5642XMT/NOPB; FAN5026MTCX; TPS53124PW; MAX15034BAUI+; FAN5236MTCX;
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Switching Frequency: 3 MHz
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8542390000
REACH SVHC: No SVHC
Min Input Voltage: 3.4 V
Max Output Voltage: 41.8 V
Min Output Voltage: 790 mV
Current - Output 1: 2.5 A
Current - Output 2: 1.5 A
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1071847-LT8616IFE#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - LT8616IFE#PBF |
| Output Polarity | Positive |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | SSOP; Other; TSSOP |
| Special Features | Multiple Outputs |