Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3150CGN#PBF 1071605-LT3150CGN#PBF

Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1071605-LT3150CGN#PB F Mounting: SMD (SMT) Number of Pins: 16 Number of Outputs: 1 Output Current: 10 A Output Voltage: 18.4 V Categories: PMIC - Voltage Regulators - Linear Case / Package: SSOP Operating Supply Current: 12 mA Max Input Voltage: 10 V Alternative Parts (Cross-Reference): MIC9130YQS; TPS7B6750QPWPRQ1; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: 0 °C REACH SVHC: No SVHC Min Input Voltage: 1.36 V Max Output Voltage: 9.7 V Dropout Voltage: 130 mV Min Output Voltage: 1.21 V
Request a Quote
Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1071605-LT3150CGN#PB F Mounting: SMD (SMT) Number of Pins: 16 Number of Outputs: 1 Output Current: 10 A Output Voltage: 18.4 V Categories: PMIC - Voltage Regulators - Linear Case / Package: SSOP Operating Supply Current: 12 mA Max Input Voltage: 10 V Alternative Parts (Cross-Reference): MIC9130YQS; TPS7B6750QPWPRQ1; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: 0 °C REACH SVHC: No SVHC Min Input Voltage: 1.36 V Max Output Voltage: 9.7 V Dropout Voltage: 130 mV Min Output Voltage: 1.21 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3150CGN#PBF - 1071605-LT3150CGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3150CGN#PBF
1071605-LT3150CGN#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT3150CGN#PBF 1071605-LT3150CGN#PBF
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1071605-LT3150CGN#PB F Mounting: SMD (SMT) Number of Pins: 16 Number of Outputs: 1 Output Current: 10 A Output Voltage: 18.4 V Categories: PMIC - Voltage Regulators - Linear Case / Package: SSOP Operating Supply Current: 12 mA Max Input Voltage: 10 V Alternative Parts (Cross-Reference): MIC9130YQS; TPS7B6750QPWPRQ1; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: 0 °C REACH SVHC: No SVHC Min Input Voltage: 1.36 V Max Output Voltage: 9.7 V Dropout Voltage: 130 mV Min Output Voltage: 1.21 V

Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1071605-LT3150CGN#PBF
Mounting: SMD (SMT)
Number of Pins: 16
Number of Outputs: 1
Output Current: 10 A
Output Voltage: 18.4 V
Categories: PMIC - Voltage Regulators - Linear
Case / Package: SSOP
Operating Supply Current: 12 mA
Max Input Voltage: 10 V
Alternative Parts (Cross-Reference): MIC9130YQS; TPS7B6750QPWPRQ1;
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: 0 °C
REACH SVHC: No SVHC
Min Input Voltage: 1.36 V
Max Output Voltage: 9.7 V
Dropout Voltage: 130 mV
Min Output Voltage: 1.21 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1071605-LT3150CGN#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3150CGN#PBF
Regulator Type Low Dropout
Package Type SSOP; Other; SSOP
Special Features Multiple Outputs
Output Voltage 18.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1762EMS8#TRPBF - 112941-LT1762EMS8#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1761ES5-2#TRMPBF - 020308-LT1761ES5-2#TRMPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1095729-SPX1129M3-L-5-0 - Win Source Electronics
Specs
Regulator Type Standard; Low Dropout
Package Type Other; Bulk
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1529IQ-5#PBF - 1058444-LT1529IQ-5#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type DPAK; Other; 5-DDPAK
View Details