Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1071588-LT3060EDC-1.
Packaging: Cut Tape (CT)
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Height: 800 µm
Number of Pins: 8
Number of Outputs: 1
Output Current: 100 mA
Accuracy: 2 %
Output Voltage: 1.2 V
Categories: PMIC - Voltage Regulators - Linear
Case / Package: DFN
Operating Supply Current: 40 µA
Max Input Voltage: 45 V
Alternative Parts (Cross-Reference): LT3060IDC-1.2#TRMPBF
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8542390000, 8542390000
REACH SVHC: No SVHC
Min Input Voltage: 1.6 V
Max Supply Voltage: 45 V
Min Supply Voltage: 2.2 V
Dropout Voltage: 300 mV
Max Junction Temperature (Tj): 125 °C
Power Supply Rejection Ratio (PSRR): 79 dB
Min Current Limit: 110 mA
Nominal Output Voltage: 1.2 V
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1071588-LT3060EDC-1.2#TRMPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT3060EDC-1.2#TRMPBF |
| Output Voltage Type | Fixed; Fixed |
| Package Type | Other; DFN |
| Special Features | Internal Current Limit; Multiple Outputs |
| Output Voltage | 1.2 volts |