Win Source Part Number: 1071494-LT1764AET-1.
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): LT1764AET-1.8LT1764A
Fake Threat In the Open Market: 83 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Affected
Mfr: Linear Technology
Other Names: 2156-LT1764AET-1.8-6
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1071494-LT1764AET-1.8 |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard |