Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1071491-LT1761IS5-2.
Mounting: SMD (SMT)
Number of Pins: 5
Number of Outputs: 1
Output Current: 100 mA
Output Voltage: 2 V
Categories: PMIC - Voltage Regulators - Linear
Case / Package: TSOT
Operating Supply Current: 20 µA
Max Input Voltage: 20 V
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Min Input Voltage: 1.8 V
Dropout Voltage: 300 mV
Power Supply Rejection Ratio (PSRR): 65 dB
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1071491-LT1761IS5-2.0#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT1761IS5-2.0#PBF |
| Regulator Type | Low Dropout |
| Package Type | Other; TSOT |
| Special Features | Multiple Outputs |
| Output Voltage | 2 volts |