Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1071373-LT1244MJ8
Mounting: SMD (SMT)
Duty Cycle: 48 %
Number of Pins: 8
Output Current: 1 A
Rise Time: 50 ns
Fall Time: 30 ns
Categories: OEM Parts(J-L)
Case / Package: CDIP
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Switching Frequency: 500 kHz
Mount: Through Hole
RoHS: Non-Compliant
Max Supply Voltage: 25 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1071373-LT1244MJ8 |
| Product Name | OEM Parts - OEM Parts (J - L) - LT1244MJ8 |