Win Source Electronics Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1071323-LT1122BCN8#PBF

Description
Win Source Part Number: 1071323-LT1122BCN8#P BF Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Bulk Number of Circuits: 1 Standard Package: 1 Amplifier Type: J-FET Slew Rate: 80V/µs Gain Bandwidth Product: 14 MHz Current - Input Bias: 10 pA Voltage - Input Offset: 120 µV Current - Supply: 7.5mA Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): LT1122DCN8#PBF; LT1055CN8; LT1056CN8; LM10CN/NOPB; LM6181IN; LF411ACN; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. HTSUS: 8542.33.0001 Mfr: Linear Technology Other Names: 2156-LT1122BCN8#PBF, ANALINLT1122BCN8#PBF Voltage - Supply Span (Min): 10 V Voltage - Supply Span (Max): 36 V
Request a Quote Datasheet
Description
Win Source Part Number: 1071323-LT1122BCN8#P BF Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Bulk Number of Circuits: 1 Standard Package: 1 Amplifier Type: J-FET Slew Rate: 80V/µs Gain Bandwidth Product: 14 MHz Current - Input Bias: 10 pA Voltage - Input Offset: 120 µV Current - Supply: 7.5mA Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): LT1122DCN8#PBF; LT1055CN8; LT1056CN8; LM10CN/NOPB; LM6181IN; LF411ACN; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. HTSUS: 8542.33.0001 Mfr: Linear Technology Other Names: 2156-LT1122BCN8#PBF, ANALINLT1122BCN8#PBF Voltage - Supply Span (Min): 10 V Voltage - Supply Span (Max): 36 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1071323-LT1122BCN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1071323-LT1122BCN8#PBF
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1071323-LT1122BCN8#PBF
Win Source Part Number: 1071323-LT1122BCN8#P BF Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Bulk Number of Circuits: 1 Standard Package: 1 Amplifier Type: J-FET Slew Rate: 80V/µs Gain Bandwidth Product: 14 MHz Current - Input Bias: 10 pA Voltage - Input Offset: 120 µV Current - Supply: 7.5mA Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): LT1122DCN8#PBF; LT1055CN8; LT1056CN8; LM10CN/NOPB; LM6181IN; LF411ACN; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. HTSUS: 8542.33.0001 Mfr: Linear Technology Other Names: 2156-LT1122BCN8#PBF, ANALINLT1122BCN8#PBF Voltage - Supply Span (Min): 10 V Voltage - Supply Span (Max): 36 V

Win Source Part Number: 1071323-LT1122BCN8#PBF
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Bulk
Number of Circuits: 1
Standard Package: 1
Amplifier Type: J-FET
Slew Rate: 80V/µs
Gain Bandwidth Product: 14 MHz
Current - Input Bias: 10 pA
Voltage - Input Offset: 120 µV
Current - Supply: 7.5mA
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): LT1122DCN8#PBF; LT1055CN8; LT1056CN8; LM10CN/NOPB; LM6181IN; LF411ACN;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
HTSUS: 8542.33.0001
Mfr: Linear Technology
Other Names: 2156-LT1122BCN8#PBF,ANALINLT1122BCN8#PBF
Voltage - Supply Span (Min): 10 V
Voltage - Supply Span (Max): 36 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1071323-LT1122BCN8#PBF
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 7.5 milliamps
VOS 0.1200 millivolts
IBIAS 1.00E-5 µA
GBW 14 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1057S8#TRPBF - 1057711-LT1057S8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 10 to 18 volts
Source Current (IS) 1.7 milliamps
VOS 0.2200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1013DS8#TRPBF - 072156-LT1013DS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 44 volts
Source Current (IS) 0.3500 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1057S8#TRPBF - 1057711-LT1057S8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 10 to 18 volts
Source Current (IS) 1.7 milliamps
VOS 0.2200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6002CGN#PBF - 072410-LT6002CGN#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 1.8 to 16 volts
Source Current (IS) 0.0200 milliamps
VOS 0.5000 millivolts
View Details