Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6240CS5#TRPBF 107072-LTC6240CS5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 107072-LTC6240CS5#TR PBF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 10 V/μs Current - Input Bias: 0.2pA Voltage - Input Offset: 50μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.8 V to 6 V Operating Supply Current: 2mA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 18MHz
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 107072-LTC6240CS5#TR PBF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 10 V/μs Current - Input Bias: 0.2pA Voltage - Input Offset: 50μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.8 V to 6 V Operating Supply Current: 2mA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 18MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6240CS5#TRPBF - 107072-LTC6240CS5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6240CS5#TRPBF
107072-LTC6240CS5#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6240CS5#TRPBF 107072-LTC6240CS5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 107072-LTC6240CS5#TR PBF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 10 V/μs Current - Input Bias: 0.2pA Voltage - Input Offset: 50μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.8 V to 6 V Operating Supply Current: 2mA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 18MHz

Manufacturer: Linear Technology
Win Source Part Number: 107072-LTC6240CS5#TRPBF
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 10 V/μs
Current - Input Bias: 0.2pA
Voltage - Input Offset: 50μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: TSOT-23-5
Supply Voltage - Operating: 2.8 V to 6 V
Operating Supply Current: 2mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 18MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 107072-LTC6240CS5#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6240CS5#TRPBF
Supply Voltage (VS) 2.8 to 6 volts
Source Current (IS) 2 milliamps
VOS 0.0500 millivolts
IBIAS 2.00E-7 µA
GBW 18 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - T1007A - 047479-T1007A - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
VOS 0.0100 millivolts
IBIAS 0.0100 µA
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1114IS#PBF - 1057819-LT1114IS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 40 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0250 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6200IS8-5#PBF - 1060050-LT6200IS8-5#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 20 milliamps
VOS 2.5 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1498CS8#TRPBF - 020272-LT1498CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 36 volts
Source Current (IS) 1.8 milliamps
VOS 0.2000 millivolts
View Details