Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1965EQ#TRPBF 106898-LT1965EQ#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 106898-LT1965EQ#TRPB F Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.31V @ 1.1A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 1.1A Output Voltage: 1.2 V to 19.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 5-DDPAK Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 1.2V Dropout Voltage-Max: 0.49V @ 1.1A Operating Supply Current: 1.1mA to 40mA PSRR: 75dB (120Hz) Maximum Output Voltage: 19.5V Protection Features: Over Current, Over Temperature, Reverse Polarity
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 106898-LT1965EQ#TRPB F Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.31V @ 1.1A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 1.1A Output Voltage: 1.2 V to 19.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 5-DDPAK Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 1.2V Dropout Voltage-Max: 0.49V @ 1.1A Operating Supply Current: 1.1mA to 40mA PSRR: 75dB (120Hz) Maximum Output Voltage: 19.5V Protection Features: Over Current, Over Temperature, Reverse Polarity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1965EQ#TRPBF - 106898-LT1965EQ#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1965EQ#TRPBF
106898-LT1965EQ#TRPBF
PMIC - PMIC - Voltage Regulators - Linear - LT1965EQ#TRPBF 106898-LT1965EQ#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 106898-LT1965EQ#TRPB F Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.31V @ 1.1A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 1.1A Output Voltage: 1.2 V to 19.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 5-DDPAK Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 1.2V Dropout Voltage-Max: 0.49V @ 1.1A Operating Supply Current: 1.1mA to 40mA PSRR: 75dB (120Hz) Maximum Output Voltage: 19.5V Protection Features: Over Current, Over Temperature, Reverse Polarity

Manufacturer: Linear Technology
Win Source Part Number: 106898-LT1965EQ#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.31V @ 1.1A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 1.1A
Output Voltage: 1.2 V to 19.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 5-DDPAK
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 1.2V
Dropout Voltage-Max: 0.49V @ 1.1A
Operating Supply Current: 1.1mA to 40mA
PSRR: 75dB (120Hz)
Maximum Output Voltage: 19.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 106898-LT1965EQ#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1965EQ#TRPBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DPAK; Other; 5-DDPAK
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1095729-SPX1129M3-L-5-0 - Win Source Electronics
Specs
Regulator Type Standard; Low Dropout
Package Type Other; Bulk
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1761ES5-SD#TRPBF - 020315-LT1761ES5-SD#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LT1243CN8 - 1029992-LT1243CN8 - Win Source Electronics
Specs
Package Type DIP; Other; DIP
Special Features Multiple Outputs
IOUT 1 amps
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963AES8-3.3 - 087538-LT1963AES8-3.3 - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details