Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1218CS8#PBF 106668-LT1218CS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 106668-LT1218CS8#PBF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.1 V/μs Current - Input Bias: 30nA Voltage - Input Offset: 85μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 2 V to 30 V, ±1 V to 15 V Operating Supply Current: 425μA Channel Output Current: 20mA Gain Bandwidth Product (GBP): 280kHz
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 106668-LT1218CS8#PBF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.1 V/μs Current - Input Bias: 30nA Voltage - Input Offset: 85μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 2 V to 30 V, ±1 V to 15 V Operating Supply Current: 425μA Channel Output Current: 20mA Gain Bandwidth Product (GBP): 280kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1218CS8#PBF - 106668-LT1218CS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1218CS8#PBF
106668-LT1218CS8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1218CS8#PBF 106668-LT1218CS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 106668-LT1218CS8#PBF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.1 V/μs Current - Input Bias: 30nA Voltage - Input Offset: 85μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 2 V to 30 V, ±1 V to 15 V Operating Supply Current: 425μA Channel Output Current: 20mA Gain Bandwidth Product (GBP): 280kHz

Manufacturer: Linear Technology
Win Source Part Number: 106668-LT1218CS8#PBF
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.1 V/μs
Current - Input Bias: 30nA
Voltage - Input Offset: 85μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SO
Supply Voltage - Operating: 2 V to 30 V, ±1 V to 15 V
Operating Supply Current: 425μA
Channel Output Current: 20mA
Gain Bandwidth Product (GBP): 280kHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 106668-LT1218CS8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1218CS8#PBF
Supply Voltage (VS) 2 to 30 volts
Source Current (IS) 0.4250 milliamps
VOS 0.0850 millivolts
IBIAS 0.0300 µA
GBW 0.2800 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1112S8#PBF - 020212-LT1112S8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 40 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0250 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1002CN - 072145-LT1002CN - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 18 volts
VOS 0.0250 millivolts
IBIAS 7.00E-4 µA
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1498CS8#TRPBF - 020272-LT1498CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 36 volts
Source Current (IS) 1.8 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1114IS#PBF - 1057819-LT1114IS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 40 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0250 millivolts
View Details