Manufacturer: Isocom Components 2004 LTD
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1066043-ISP824X
Mounting: SMD (SMT)
Number of Channels: 2
Number of Pins: 8
Isolation Voltage: 5.3 kV
Output Voltage: 35 V
Input Current: 20 mA
Rise Time: 4 µs
Fall Time: 3 µs
Categories: OEM Parts(F-I)
Case / Package: PDIP
Alternative Parts (Cross-Reference): 6N137; LTV-827; LTV-824; LTV-825; ILD1; ILD615-3; SFH6135;
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
Max Input Current: 50 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1066043-ISP824X |
| Product Name | OEM Parts - OEM Parts (F - I) - ISP824X |