Manufacturer: Isocom Components 2004 LTD
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1066024-ISP620-1XSM
Termination: SMD/SMT
Mounting: SMD (SMT)
Number of Channels: 1
Number of Pins: 4
Isolation Voltage: 5.3 kV
Output Voltage: 55 V
Input Current: 10 mA
Categories: OEM Parts(F-I)
Alternative Parts (Cross-Reference): ISP521-1XSM; SFH6186-5T; SFH6156-2T; SFH6206-2T; PS2501AL-1-F3-W-A;
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
RoHS: Compliant
Min Operating Temperature: -30 °C
REACH SVHC: No SVHC
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1066024-ISP620-1XSM |
| Product Name | OEM Parts - OEM Parts (F - I) - ISP620-1XSM |