Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3534EGN#PBF 106601-LTC3534EGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 106601-LTC3534EGN#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck-Boost Frequency - Switching: 1MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 500mA Family Name: LTC3534EGN#PBF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SSOP Purpose: Step-Up/Step-Down Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 1.8V Maximum Output Voltage: 7V Minimum Input Voltage: 2.4V Alternative Parts (Cross-Reference): Si9176DH-T1; Si9175DH-T1; SI9175DM-T1; Introduction Date: February 10, 2009 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 106601-LTC3534EGN#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck-Boost Frequency - Switching: 1MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 500mA Family Name: LTC3534EGN#PBF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SSOP Purpose: Step-Up/Step-Down Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 1.8V Maximum Output Voltage: 7V Minimum Input Voltage: 2.4V Alternative Parts (Cross-Reference): Si9176DH-T1; Si9175DH-T1; SI9175DM-T1; Introduction Date: February 10, 2009 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3534EGN#PBF - 106601-LTC3534EGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3534EGN#PBF
106601-LTC3534EGN#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3534EGN#PBF 106601-LTC3534EGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 106601-LTC3534EGN#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck-Boost Frequency - Switching: 1MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 500mA Family Name: LTC3534EGN#PBF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SSOP Purpose: Step-Up/Step-Down Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 1.8V Maximum Output Voltage: 7V Minimum Input Voltage: 2.4V Alternative Parts (Cross-Reference): Si9176DH-T1; Si9175DH-T1; SI9175DM-T1; Introduction Date: February 10, 2009 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 106601-LTC3534EGN#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck-Boost
Frequency - Switching: 1MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 500mA
Family Name: LTC3534EGN#PBF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SSOP
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 1.8V
Maximum Output Voltage: 7V
Minimum Input Voltage: 2.4V
Alternative Parts (Cross-Reference): Si9176DH-T1; Si9175DH-T1; SI9175DM-T1;
Introduction Date: February 10, 2009
ECCN: EAR99
Country of Origin: Malaysia, Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 106601-LTC3534EGN#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3534EGN#PBF
Configuration / Function Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-SSOP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1773EMS#PBF - 072507-LTC1773EMS#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1172CSW#PBF - 1057954-LT1172CSW#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Cuk, Flyback, Forward Converter
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 16-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3407EDD-2#TRPBF - 020567-LTC3407EDD-2#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3707EGN#PBF - 072583-LTC3707EGN#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details