Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1228CS8#TRPBF 106583-LT1228CS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 106583-LT1228CS8#TRP BF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 100MHz Amplifier Type: Current Feedback Slew Rate: 3500 V/μs Current - Input Bias: 10μA Voltage - Input Offset: 3mV Family Name: LT1228 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 4 V to 36 V, ±2 V to 18 V Operating Supply Current: 6mA Channel Output Current: 125mA Alternative Parts (Cross-Reference): THS3095DDARG3; THS3095DDAR; THS3095DDA; ISL28107FRTZ-T7A; Introduction Date: January 18, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 106583-LT1228CS8#TRP BF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 100MHz Amplifier Type: Current Feedback Slew Rate: 3500 V/μs Current - Input Bias: 10μA Voltage - Input Offset: 3mV Family Name: LT1228 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 4 V to 36 V, ±2 V to 18 V Operating Supply Current: 6mA Channel Output Current: 125mA Alternative Parts (Cross-Reference): THS3095DDARG3; THS3095DDAR; THS3095DDA; ISL28107FRTZ-T7A; Introduction Date: January 18, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1228CS8#TRPBF - 106583-LT1228CS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1228CS8#TRPBF
106583-LT1228CS8#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1228CS8#TRPBF 106583-LT1228CS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 106583-LT1228CS8#TRP BF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 100MHz Amplifier Type: Current Feedback Slew Rate: 3500 V/μs Current - Input Bias: 10μA Voltage - Input Offset: 3mV Family Name: LT1228 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 4 V to 36 V, ±2 V to 18 V Operating Supply Current: 6mA Channel Output Current: 125mA Alternative Parts (Cross-Reference): THS3095DDARG3; THS3095DDAR; THS3095DDA; ISL28107FRTZ-T7A; Introduction Date: January 18, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 106583-LT1228CS8#TRPBF
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 100MHz
Amplifier Type: Current Feedback
Slew Rate: 3500 V/μs
Current - Input Bias: 10μA
Voltage - Input Offset: 3mV
Family Name: LT1228
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SO
Supply Voltage - Operating: 4 V to 36 V, ±2 V to 18 V
Operating Supply Current: 6mA
Channel Output Current: 125mA
Alternative Parts (Cross-Reference): THS3095DDARG3; THS3095DDAR; THS3095DDA; ISL28107FRTZ-T7A;
Introduction Date: January 18, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 106583-LT1228CS8#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1228CS8#TRPBF
Supply Voltage (VS) 4 to 36 volts
Source Current (IS) 6 milliamps
VOS 3 millivolts
IBIAS 10 µA
Slew Rate 3500 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1057IS8#PBF - 1057709-LT1057IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 10 to 18 volts
Source Current (IS) 1.7 milliamps
VOS 0.2200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1993CUD-2#TRPBF - 1059001-LT1993CUD-2#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 5.5 volts
Source Current (IS) 100 milliamps
VOS 1 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1363CS8 - 089213-LT1363CS8 - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 36 volts
Source Current (IS) 6.3 milliamps
VOS 0.5000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1999MPS8-10#PBF - 072350-LT1999MPS8-10#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Source Current (IS) 5.8 milliamps
VOS 0.5000 millivolts
View Details