Manufacturer: Linear Technology
Win Source Part Number: 1064209-LTC6957IMS-3
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CML, CMOS, LVDS, LVPECL
Output: CMOS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 12-MSOP
Supply Voltage - Operating: 3.15 V to 3.45 V
Maximum Input Frequency: 300MHz
Differential - Input and Output: Yes/No
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 1064209-LTC6957IMS-3#PBF |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - LTC6957IMS-3#PBF |
| Device Type | Clock Driver |
| Bus Interface | CMOS; CMOS |
| Package Type | Surface Mount; 12-MSOP |