Win Source Electronics Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LTC6946IUFD-3#PBF 1064185-LTC6946IUFD-3#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1064185-LTC6946IUFD- 3#PBF Packaging: Tube/Rail Type: Clock/Frequency Synthesizer (RF/IF), Integer N Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 28-QFN (4x5) Supply Voltage - Operating: 3.15 V to 5.25 V Maximum Input Frequency: 5.79GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1064185-LTC6946IUFD- 3#PBF Packaging: Tube/Rail Type: Clock/Frequency Synthesizer (RF/IF), Integer N Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 28-QFN (4x5) Supply Voltage - Operating: 3.15 V to 5.25 V Maximum Input Frequency: 5.79GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LTC6946IUFD-3#PBF - 1064185-LTC6946IUFD-3#PBF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LTC6946IUFD-3#PBF
1064185-LTC6946IUFD-3#PBF
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LTC6946IUFD-3#PBF 1064185-LTC6946IUFD-3#PBF
Manufacturer: Linear Technology Win Source Part Number: 1064185-LTC6946IUFD- 3#PBF Packaging: Tube/Rail Type: Clock/Frequency Synthesizer (RF/IF), Integer N Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 28-QFN (4x5) Supply Voltage - Operating: 3.15 V to 5.25 V Maximum Input Frequency: 5.79GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1064185-LTC6946IUFD-3#PBF
Packaging: Tube/Rail
Type: Clock/Frequency Synthesizer (RF/IF), Integer N
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 28-QFN (4x5)
Supply Voltage - Operating: 3.15 V to 5.25 V
Maximum Input Frequency: 5.79GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1064185-LTC6946IUFD-3#PBF
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LTC6946IUFD-3#PBF
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 28-QFN (4x5)
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 8735AY-01LF - 1027720-8735AY-01LF - Win Source Electronics
Specs
Device Type Clock Generator
Package Type Surface Mount; TQFP
Supply Voltage 3.13 to 3.46 volts
View Details
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS85356AGILF - 1005588-ICS85356AGILF - Win Source Electronics
Specs
Device Type Clock Driver
Package Type Surface Mount; TSSOP
Frequency 900 MHz
View Details