Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6416IDDB#TRPBF 1063998-LTC6416IDDB#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1063998-LTC6416IDDB# TRPBF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential -3db Bandwidth: 2GHz Amplifier Type: Buffer Slew Rate: 3400 V/μs Current - Input Bias: 5μA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-DFN (3x2) Supply Voltage - Operating: 2.7 V to 3.9 V, ±1.35 V to 1.95 V Operating Supply Current: 42mA Channel Output Current: 20mA Alternative Parts (Cross-Reference): LTC6416IDDB#TRMPBF; LTC6416IDDB#PBF; LTC6416IDDB#TRPBF; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1063998-LTC6416IDDB# TRPBF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential -3db Bandwidth: 2GHz Amplifier Type: Buffer Slew Rate: 3400 V/μs Current - Input Bias: 5μA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-DFN (3x2) Supply Voltage - Operating: 2.7 V to 3.9 V, ±1.35 V to 1.95 V Operating Supply Current: 42mA Channel Output Current: 20mA Alternative Parts (Cross-Reference): LTC6416IDDB#TRMPBF; LTC6416IDDB#PBF; LTC6416IDDB#TRPBF; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6416IDDB#TRPBF - 1063998-LTC6416IDDB#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6416IDDB#TRPBF
1063998-LTC6416IDDB#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6416IDDB#TRPBF 1063998-LTC6416IDDB#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1063998-LTC6416IDDB# TRPBF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential -3db Bandwidth: 2GHz Amplifier Type: Buffer Slew Rate: 3400 V/μs Current - Input Bias: 5μA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-DFN (3x2) Supply Voltage - Operating: 2.7 V to 3.9 V, ±1.35 V to 1.95 V Operating Supply Current: 42mA Channel Output Current: 20mA Alternative Parts (Cross-Reference): LTC6416IDDB#TRMPBF; LTC6416IDDB#PBF; LTC6416IDDB#TRPBF; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1063998-LTC6416IDDB#TRPBF
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 2GHz
Amplifier Type: Buffer
Slew Rate: 3400 V/μs
Current - Input Bias: 5μA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-DFN (3x2)
Supply Voltage - Operating: 2.7 V to 3.9 V, ±1.35 V to 1.95 V
Operating Supply Current: 42mA
Channel Output Current: 20mA
Alternative Parts (Cross-Reference): LTC6416IDDB#TRMPBF; LTC6416IDDB#PBF; LTC6416IDDB#TRPBF;
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1063998-LTC6416IDDB#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6416IDDB#TRPBF
Supply Voltage (VS) 2.7 to 3.9 volts
Source Current (IS) 42 milliamps
VOS 0.5000 millivolts
IBIAS 5 µA
Slew Rate 3400 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1991CMS#TRPBF - 1058997-LT1991CMS#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.1300 milliamps
VOS 0.0250 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1013DS8#PBF - 020194-LT1013DS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 44 volts
Source Current (IS) 0.3500 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1784IS6#TRMPBF - 1058707-LT1784IS6#TRMPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 18 volts
Source Current (IS) 0.7500 milliamps
VOS 1.6 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1077CN8#PBF - 072180-LT1077CN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 30 volts
Source Current (IS) 0.0560 milliamps
VOS 0.0250 millivolts
View Details