Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6416CDDB#TRPBF 1063996-LTC6416CDDB#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1063996-LTC6416CDDB# TRPBF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential -3db Bandwidth: 2GHz Amplifier Type: Buffer Slew Rate: 3400 V/μs Current - Input Bias: 5μA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 10-DFN (3x2) Supply Voltage - Operating: 2.7 V to 3.9 V, ±1.35 V to 1.95 V Operating Supply Current: 42mA Channel Output Current: 20mA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1063996-LTC6416CDDB# TRPBF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential -3db Bandwidth: 2GHz Amplifier Type: Buffer Slew Rate: 3400 V/μs Current - Input Bias: 5μA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 10-DFN (3x2) Supply Voltage - Operating: 2.7 V to 3.9 V, ±1.35 V to 1.95 V Operating Supply Current: 42mA Channel Output Current: 20mA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6416CDDB#TRPBF - 1063996-LTC6416CDDB#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6416CDDB#TRPBF
1063996-LTC6416CDDB#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6416CDDB#TRPBF 1063996-LTC6416CDDB#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1063996-LTC6416CDDB# TRPBF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential -3db Bandwidth: 2GHz Amplifier Type: Buffer Slew Rate: 3400 V/μs Current - Input Bias: 5μA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 10-DFN (3x2) Supply Voltage - Operating: 2.7 V to 3.9 V, ±1.35 V to 1.95 V Operating Supply Current: 42mA Channel Output Current: 20mA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1063996-LTC6416CDDB#TRPBF
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 2GHz
Amplifier Type: Buffer
Slew Rate: 3400 V/μs
Current - Input Bias: 5μA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 10-DFN (3x2)
Supply Voltage - Operating: 2.7 V to 3.9 V, ±1.35 V to 1.95 V
Operating Supply Current: 42mA
Channel Output Current: 20mA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1063996-LTC6416CDDB#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6416CDDB#TRPBF
Supply Voltage (VS) 2.7 to 3.9 volts
Source Current (IS) 42 milliamps
VOS 0.5000 millivolts
IBIAS 5 µA
Slew Rate 3400 V/µs
Unlock Full Specs
to access all available technical data