Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6240IS5#TRMPBF 1063894-LTC6240IS5#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1063894-LTC6240IS5#T RMPBF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 10 V/μs Current - Input Bias: 0.2pA Voltage - Input Offset: 50μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.8 V to 6 V Operating Supply Current: 2mA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 18MHz Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1063894-LTC6240IS5#T RMPBF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 10 V/μs Current - Input Bias: 0.2pA Voltage - Input Offset: 50μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.8 V to 6 V Operating Supply Current: 2mA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 18MHz Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6240IS5#TRMPBF - 1063894-LTC6240IS5#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6240IS5#TRMPBF
1063894-LTC6240IS5#TRMPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6240IS5#TRMPBF 1063894-LTC6240IS5#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 1063894-LTC6240IS5#T RMPBF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 10 V/μs Current - Input Bias: 0.2pA Voltage - Input Offset: 50μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.8 V to 6 V Operating Supply Current: 2mA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 18MHz Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 1063894-LTC6240IS5#TRMPBF
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 10 V/μs
Current - Input Bias: 0.2pA
Voltage - Input Offset: 50μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: TSOT-23-5
Supply Voltage - Operating: 2.8 V to 6 V
Operating Supply Current: 2mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 18MHz
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1063894-LTC6240IS5#TRMPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6240IS5#TRMPBF
Supply Voltage (VS) 2.8 to 6 volts
Source Current (IS) 2 milliamps
VOS 0.0500 millivolts
IBIAS 2.00E-7 µA
GBW 18 MHz
Unlock Full Specs
to access all available technical data