Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6102HVHMS8#TRPBF 1063871-LTC6102HVHMS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1063871-LTC6102HVHMS 8#TRPBF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: Current Sense Current - Input Bias: 60pA Voltage - Input Offset: 3μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP Supply Voltage - Operating: 5 V to 100 V Operating Supply Current: 420μA Channel Output Current: 1mA Gain Bandwidth Product (GBP): 200kHz Alternative Parts (Cross-Reference): MAX4081FAUA+; LTC6102HVHMS8#TRM; LTC6102HVIMS8#TRM; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1063871-LTC6102HVHMS 8#TRPBF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: Current Sense Current - Input Bias: 60pA Voltage - Input Offset: 3μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP Supply Voltage - Operating: 5 V to 100 V Operating Supply Current: 420μA Channel Output Current: 1mA Gain Bandwidth Product (GBP): 200kHz Alternative Parts (Cross-Reference): MAX4081FAUA+; LTC6102HVHMS8#TRM; LTC6102HVIMS8#TRM; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6102HVHMS8#TRPBF - 1063871-LTC6102HVHMS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6102HVHMS8#TRPBF
1063871-LTC6102HVHMS8#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6102HVHMS8#TRPBF 1063871-LTC6102HVHMS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1063871-LTC6102HVHMS 8#TRPBF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: Current Sense Current - Input Bias: 60pA Voltage - Input Offset: 3μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP Supply Voltage - Operating: 5 V to 100 V Operating Supply Current: 420μA Channel Output Current: 1mA Gain Bandwidth Product (GBP): 200kHz Alternative Parts (Cross-Reference): MAX4081FAUA+; LTC6102HVHMS8#TRM; LTC6102HVIMS8#TRM; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 1063871-LTC6102HVHMS8#TRPBF
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Current Sense
Current - Input Bias: 60pA
Voltage - Input Offset: 3μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 5 V to 100 V
Operating Supply Current: 420μA
Channel Output Current: 1mA
Gain Bandwidth Product (GBP): 200kHz
Alternative Parts (Cross-Reference): MAX4081FAUA+; LTC6102HVHMS8#TRM; LTC6102HVIMS8#TRM;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1063871-LTC6102HVHMS8#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6102HVHMS8#TRPBF
Supply Voltage (VS) 5 to 100 volts
Source Current (IS) 0.4200 milliamps
VOS 0.0030 millivolts
IBIAS 6.00E-5 µA
GBW 0.2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1012AIS8#TRPBF - 1057595-LT1012AIS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.4 to 40 volts
Source Current (IS) 0.3800 milliamps
VOS 0.0080 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1787HVIMS8#TRPBF - 1058727-LT1787HVIMS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 60 volts
Source Current (IS) 0.0600 milliamps
VOS 0.0400 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1674IN - 072313-LT1674IN - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 36 volts
Source Current (IS) 0.0019 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1124CS8#TRPBF - 020222-LT1124CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
Source Current (IS) 2.3 milliamps
VOS 0.0250 millivolts
View Details