Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6090CS8E-5#PBF 1063831-LTC6090CS8E-5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1063831-LTC6090CS8E- 5#PBF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 37 V/μs Current - Input Bias: 3pA Voltage - Input Offset: 330μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC-EP Supply Voltage - Operating: 9.5 V to 140 V, ±4.75 V to 70V Operating Supply Current: 2.8mA Channel Output Current: 90mA Gain Bandwidth Product (GBP): 24MHz Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1063831-LTC6090CS8E- 5#PBF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 37 V/μs Current - Input Bias: 3pA Voltage - Input Offset: 330μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC-EP Supply Voltage - Operating: 9.5 V to 140 V, ±4.75 V to 70V Operating Supply Current: 2.8mA Channel Output Current: 90mA Gain Bandwidth Product (GBP): 24MHz Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6090CS8E-5#PBF - 1063831-LTC6090CS8E-5#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6090CS8E-5#PBF
1063831-LTC6090CS8E-5#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6090CS8E-5#PBF 1063831-LTC6090CS8E-5#PBF
Manufacturer: Linear Technology Win Source Part Number: 1063831-LTC6090CS8E- 5#PBF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 37 V/μs Current - Input Bias: 3pA Voltage - Input Offset: 330μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC-EP Supply Voltage - Operating: 9.5 V to 140 V, ±4.75 V to 70V Operating Supply Current: 2.8mA Channel Output Current: 90mA Gain Bandwidth Product (GBP): 24MHz Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1063831-LTC6090CS8E-5#PBF
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 37 V/μs
Current - Input Bias: 3pA
Voltage - Input Offset: 330μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC-EP
Supply Voltage - Operating: 9.5 V to 140 V, ±4.75 V to 70V
Operating Supply Current: 2.8mA
Channel Output Current: 90mA
Gain Bandwidth Product (GBP): 24MHz
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1063831-LTC6090CS8E-5#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6090CS8E-5#PBF
Supply Voltage (VS) 9.5 to 140 volts
Source Current (IS) 2.8 milliamps
VOS 0.3300 millivolts
IBIAS 3.00E-6 µA
GBW 24 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1490AIDD#TRPBF - 1058353-LT1490AIDD#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 44 volts
Source Current (IS) 0.0500 milliamps
VOS 0.2850 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1784IS6#TRMPBF - 1058707-LT1784IS6#TRMPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 18 volts
Source Current (IS) 0.7500 milliamps
VOS 1.6 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1079ACN - 072183-LT1079ACN - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 30 volts
Source Current (IS) 0.0460 milliamps
VOS 0.0500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1260CS#PBF - 020249-LT1260CS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 30 volts
Source Current (IS) 5 milliamps
VOS 2 millivolts
View Details