Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6090CS8E#PBF 1063829-LTC6090CS8E#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1063829-LTC6090CS8E# PBF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 21 V/μs Current - Input Bias: 3pA Voltage - Input Offset: 330μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC-EP Supply Voltage - Operating: 9.5 V to 140 V, ±4.75 V to 70V Operating Supply Current: 2.8mA Channel Output Current: 90mA Gain Bandwidth Product (GBP): 12MHz Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1063829-LTC6090CS8E# PBF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 21 V/μs Current - Input Bias: 3pA Voltage - Input Offset: 330μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC-EP Supply Voltage - Operating: 9.5 V to 140 V, ±4.75 V to 70V Operating Supply Current: 2.8mA Channel Output Current: 90mA Gain Bandwidth Product (GBP): 12MHz Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6090CS8E#PBF - 1063829-LTC6090CS8E#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6090CS8E#PBF
1063829-LTC6090CS8E#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6090CS8E#PBF 1063829-LTC6090CS8E#PBF
Manufacturer: Linear Technology Win Source Part Number: 1063829-LTC6090CS8E# PBF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 21 V/μs Current - Input Bias: 3pA Voltage - Input Offset: 330μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC-EP Supply Voltage - Operating: 9.5 V to 140 V, ±4.75 V to 70V Operating Supply Current: 2.8mA Channel Output Current: 90mA Gain Bandwidth Product (GBP): 12MHz Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 1063829-LTC6090CS8E#PBF
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 21 V/μs
Current - Input Bias: 3pA
Voltage - Input Offset: 330μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC-EP
Supply Voltage - Operating: 9.5 V to 140 V, ±4.75 V to 70V
Operating Supply Current: 2.8mA
Channel Output Current: 90mA
Gain Bandwidth Product (GBP): 12MHz
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1063829-LTC6090CS8E#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6090CS8E#PBF
Supply Voltage (VS) 9.5 to 140 volts
Source Current (IS) 2.8 milliamps
VOS 0.3300 millivolts
IBIAS 3.00E-6 µA
GBW 12 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1620IS8#PBF - 1058499-LT1620IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Source Current (IS) 2.3 milliamps
VOS 6 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1969CMS#PBF - 1058975-LT1969CMS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 13 volts
Source Current (IS) 7 milliamps
VOS 1 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1920IS8#TRPBF - 1058879-LT1920IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.6 to 36 volts
Source Current (IS) 0.9000 milliamps
VOS 0.0300 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1224CS8#TRPBF - 1058048-LT1224CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 7 milliamps
VOS 0.5000 millivolts
View Details