Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6087CDD#TRPBF 1063817-LTC6087CDD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1063817-LTC6087CDD#T RPBF Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 7.2 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 330μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-DFN (3x3) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 1.05mA Channel Output Current: 45mA Gain Bandwidth Product (GBP): 14MHz Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1063817-LTC6087CDD#T RPBF Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 7.2 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 330μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-DFN (3x3) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 1.05mA Channel Output Current: 45mA Gain Bandwidth Product (GBP): 14MHz Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6087CDD#TRPBF - 1063817-LTC6087CDD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6087CDD#TRPBF
1063817-LTC6087CDD#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6087CDD#TRPBF 1063817-LTC6087CDD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1063817-LTC6087CDD#T RPBF Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 7.2 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 330μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-DFN (3x3) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 1.05mA Channel Output Current: 45mA Gain Bandwidth Product (GBP): 14MHz Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1063817-LTC6087CDD#TRPBF
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 7.2 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 330μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-DFN (3x3)
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 1.05mA
Channel Output Current: 45mA
Gain Bandwidth Product (GBP): 14MHz
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1063817-LTC6087CDD#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6087CDD#TRPBF
Supply Voltage (VS) 2.7 to 5.5 volts
Source Current (IS) 1.05 milliamps
VOS 0.3300 millivolts
IBIAS 1.00E-6 µA
GBW 14 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1819IMS8#PBF - 1058850-LT1819IMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 9 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1999CMS8-50#PBF - 1059029-LT1999CMS8-50#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Source Current (IS) 5.8 milliamps
VOS 0.5000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1058ACN - 072175-LT1058ACN - Win Source Electronics
Specs
Supply Voltage (VS) 10 to 18 volts
Source Current (IS) 1.6 milliamps
VOS 0.1800 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1124ACN8 - 072205-LT1124ACN8 - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
Source Current (IS) 2.3 milliamps
VOS 0.0200 millivolts
View Details