Manufacturer: Linear Technology
Win Source Part Number: 1063735-LTC4447EDD#P
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 2.5V, 3V
Current - Peak Output (Source, Sink): 3.2A, 3.2A
High Side Voltage - Max (Bootstrap): 42V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 12-DFN (3x3)
Supply Voltage - Operating: 4 V to 6.5 V
Rise and Fall Time: 8ns, 7ns
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1063735-LTC4447EDD#PBF |
| Product Name | PMIC - PMIC - Gate Drivers - LTC4447EDD#PBF |
| Polarity | N-Channel |