Win Source Electronics PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4415IMSE#PBF 1063700-LTC4415IMSE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1063700-LTC4415IMSE# PBF Packaging: Tube/Rail Type: Source Selector Switch Applications: Battery Backup, High Current Switch Mounting: SMD (SMT) Polarity: P-Channel Internal Switch(s): Yes Current - Output (Max): 4A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-MSOP-EP Supply Voltage - Operating: 1.7 V to 5.5 V Operating Supply Current: 44μA Alternative Parts (Cross-Reference): LTC4415EMSE#PBF; LTC4415IMSE#TRPBF; MIC1344YFT; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1063700-LTC4415IMSE# PBF Packaging: Tube/Rail Type: Source Selector Switch Applications: Battery Backup, High Current Switch Mounting: SMD (SMT) Polarity: P-Channel Internal Switch(s): Yes Current - Output (Max): 4A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-MSOP-EP Supply Voltage - Operating: 1.7 V to 5.5 V Operating Supply Current: 44μA Alternative Parts (Cross-Reference): LTC4415EMSE#PBF; LTC4415IMSE#TRPBF; MIC1344YFT; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4415IMSE#PBF - 1063700-LTC4415IMSE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4415IMSE#PBF
1063700-LTC4415IMSE#PBF
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4415IMSE#PBF 1063700-LTC4415IMSE#PBF
Manufacturer: Linear Technology Win Source Part Number: 1063700-LTC4415IMSE# PBF Packaging: Tube/Rail Type: Source Selector Switch Applications: Battery Backup, High Current Switch Mounting: SMD (SMT) Polarity: P-Channel Internal Switch(s): Yes Current - Output (Max): 4A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-MSOP-EP Supply Voltage - Operating: 1.7 V to 5.5 V Operating Supply Current: 44μA Alternative Parts (Cross-Reference): LTC4415EMSE#PBF; LTC4415IMSE#TRPBF; MIC1344YFT; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 1063700-LTC4415IMSE#PBF
Packaging: Tube/Rail
Type: Source Selector Switch
Applications: Battery Backup, High Current Switch
Mounting: SMD (SMT)
Polarity: P-Channel
Internal Switch(s): Yes
Current - Output (Max): 4A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-MSOP-EP
Supply Voltage - Operating: 1.7 V to 5.5 V
Operating Supply Current: 44μA
Alternative Parts (Cross-Reference): LTC4415EMSE#PBF; LTC4415IMSE#TRPBF; MIC1344YFT;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1063700-LTC4415IMSE#PBF
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4415IMSE#PBF
Tj -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products