Win Source Electronics PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4355IS#TRPBF 1063630-LTC4355IS#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1063630-LTC4355IS#TR PBF Packaging: Reel - TR Type: N+1 ORing Controller Applications: -48V Dist Power Systems, AdvancedTCA Systems Mounting: SMD (SMT) Polarity: N-Channel Delay Time - OFF: 300ns Family Name: LTC4355 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 48V, -48V Operating Supply Current: 2mA Alternative Parts (Cross-Reference): LTC4355IS; LTC4355IS#TR; LTC4355IMS#TRPBF; Introduction Date: March 19, 2007 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1063630-LTC4355IS#TR PBF Packaging: Reel - TR Type: N+1 ORing Controller Applications: -48V Dist Power Systems, AdvancedTCA Systems Mounting: SMD (SMT) Polarity: N-Channel Delay Time - OFF: 300ns Family Name: LTC4355 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 48V, -48V Operating Supply Current: 2mA Alternative Parts (Cross-Reference): LTC4355IS; LTC4355IS#TR; LTC4355IMS#TRPBF; Introduction Date: March 19, 2007 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4355IS#TRPBF - 1063630-LTC4355IS#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4355IS#TRPBF
1063630-LTC4355IS#TRPBF
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4355IS#TRPBF 1063630-LTC4355IS#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1063630-LTC4355IS#TR PBF Packaging: Reel - TR Type: N+1 ORing Controller Applications: -48V Dist Power Systems, AdvancedTCA Systems Mounting: SMD (SMT) Polarity: N-Channel Delay Time - OFF: 300ns Family Name: LTC4355 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 48V, -48V Operating Supply Current: 2mA Alternative Parts (Cross-Reference): LTC4355IS; LTC4355IS#TR; LTC4355IMS#TRPBF; Introduction Date: March 19, 2007 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 1063630-LTC4355IS#TRPBF
Packaging: Reel - TR
Type: N+1 ORing Controller
Applications: -48V Dist Power Systems, AdvancedTCA Systems
Mounting: SMD (SMT)
Polarity: N-Channel
Delay Time - OFF: 300ns
Family Name: LTC4355
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 48V, -48V
Operating Supply Current: 2mA
Alternative Parts (Cross-Reference): LTC4355IS; LTC4355IS#TR; LTC4355IMS#TRPBF;
Introduction Date: March 19, 2007
ECCN: EAR99
Country of Origin: Malaysia, Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1063630-LTC4355IS#TRPBF
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4355IS#TRPBF
Tj -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

END - OF - LIFE - B10A45VI - 1150466-B10A45VI - Win Source Electronics
Specs
Diode Type Schottky
View Details
Circuit Protection - TVS - Diodes - 1035308-1N5631A - Win Source Electronics
Specs
Diode Type Transient Voltage Suppressor Diodes
VR 7.02 volts
Tj -65 to 175 C (-85 to 347 F)
View Details