Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4121EUD#TRPBF 1063349-LTC4121EUD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1063349-LTC4121EUD#T RPBF Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Charge Current - Max: 400mA Battery Pack Voltage: 18V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-QFN (3x3) Maximum Supply Voltage: 40V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1063349-LTC4121EUD#T RPBF Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Charge Current - Max: 400mA Battery Pack Voltage: 18V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-QFN (3x3) Maximum Supply Voltage: 40V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4121EUD#TRPBF - 1063349-LTC4121EUD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4121EUD#TRPBF
1063349-LTC4121EUD#TRPBF
PMIC - PMIC - Battery Chargers - LTC4121EUD#TRPBF 1063349-LTC4121EUD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1063349-LTC4121EUD#T RPBF Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Charge Current - Max: 400mA Battery Pack Voltage: 18V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-QFN (3x3) Maximum Supply Voltage: 40V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1063349-LTC4121EUD#TRPBF
Packaging: Reel - TR
Battery Chemistry: Multi-Chemistry
Current - Charging: Constant - Programmable
Charge Current - Max: 400mA
Battery Pack Voltage: 18V (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-QFN (3x3)
Maximum Supply Voltage: 40V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1063349-LTC4121EUD#TRPBF
Product Name PMIC - PMIC - Battery Chargers - LTC4121EUD#TRPBF
Package Type Other; 16-QFN (3x3)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1962EMS8-1.8#PBF - 020350-LT1962EMS8-1.8#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1129IST-5 - 072209-LT1129IST-5 - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type Other; SOT-223-3
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3419IDD#PBF - 020578-LTC3419IDD#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1185CT#PBF - 020239-LT1185CT#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5
View Details